Female Signal Terminal, Gold Plated Bronze, 3A, 250V, Crimp, 24AWG Product overview: 16-02-0087 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-16-02-0087 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035650-16-02-0087
Packaging: Cut Tape
Connector Type: Connector, Crimp, PCB, Signal, Socket
Termination: Crimp
Contact Material: Bronze, Gold
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 1
Gender: Female
Length: 12.96 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 15 mΩ
Height: 2.18 mm
Material: Bronze
Contact Gender: Female
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 02-06-1101; 50394-8051; 16-02-0082; 170263-2; 3-770060-1; 350874-3001-602-0087
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 1.32 mm
Lead Free: Contains Lead
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
ELV: Compliant
Max Current Rating: 3 A
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 24 AWG
Connector
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:SL 70058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:SL 70058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-16-02-0087 | 1035650-16-02-0087 | 16-02-0087 | 16-02-0087 | 55H2474 |
| Product Name | 3A 250V Electronic Connector | Terminals - 16-02-0087 | Connectors | Contact, Socket, 22Awg, Crimp; Product Range Molex | |
| Termination | Crimp | Crimp | Crimp |