Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0086

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 16-02-0086 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
16-02-0086
Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0086
CUT STRIP - SL TERM CRP F BOX TIN 22-24 RE

CUT STRIP - SL TERM CRP F BOX TIN 22-24 RE

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 97B0029 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
97B0029
Contact, Socket, 22Awg, Crimp; Product Range Molex 97B0029
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:SL 70058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:SL 70058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 59M7771 - Newark, An Avnet Company
Chicago, IL, United States
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
59M7771
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 59M7771
Contact, C-Gridr, SL Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, C-Gridr, SL Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Fem Crimp Term 22-24 Tin Reel X Rohs Compliant Molex - 26AC6178 - Newark, An Avnet Company
Chicago, IL, United States
Sl Fem Crimp Term 22-24 Tin Reel X Rohs Compliant Molex
26AC6178
Sl Fem Crimp Term 22-24 Tin Reel X Rohs Compliant Molex 26AC6178
SL FEM CRIMP TERM 22-24 TIN REEL X ROHS COMPLIANT: YES

SL FEM CRIMP TERM 22-24 TIN REEL X ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 67X3219 - Newark, An Avnet Company
Chicago, IL, United States
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
67X3219
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 67X3219
Contact, C-Gridr, SL Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, C-Gridr, SL Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16-02-0086 16-02-0086 97B0029 59M7771
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details