Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0069

Description
CUT STRIP SL FEM CRIMP TERM 24-30 TIN REEL X
Request a Quote Datasheet
Description
CUT STRIP SL FEM CRIMP TERM 24-30 TIN REEL X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 16-02-0069 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
16-02-0069
Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0069
CUT STRIP SL FEM CRIMP TERM 24-30 TIN REEL X

CUT STRIP SL FEM CRIMP TERM 24-30 TIN REEL X

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 24Awg, Crimp; Product Range Molex - 90C0133 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Molex
90C0133
Contact, Socket, 24Awg, Crimp; Product Range Molex 90C0133
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:SL 70058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:SL 70058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, C-Gridr, Sl Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 08X4785 - Newark, An Avnet Company
Chicago, IL, United States
Contact, C-Gridr, Sl Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
08X4785
Contact, C-Gridr, Sl Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 08X4785
Contact, C-Gridr, SL Series, Socket, 30 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, C-Gridr, SL Series, Socket, 30 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Fem Crimp Term 24-30 Tin Reel X Rohs Compliant Molex - 26AC6176 - Newark, An Avnet Company
Chicago, IL, United States
Sl Fem Crimp Term 24-30 Tin Reel X Rohs Compliant Molex
26AC6176
Sl Fem Crimp Term 24-30 Tin Reel X Rohs Compliant Molex 26AC6176
SL FEM CRIMP TERM 24-30 TIN REEL X ROHS COMPLIANT: YES

SL FEM CRIMP TERM 24-30 TIN REEL X ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16-02-0069 16-02-0069 90C0133 08X4785
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 24Awg, Crimp; Product Range Molex Contact, C-Gridr, Sl Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data