Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 15977024

Description
Win Source Part Number: 1348723-0015977024 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit TPA 30069 Number of Positions: 2 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial, Telecommunications Standard Package: 1 Insulation Material: Polyester Style: Board to Cable/Wire Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.217" (5.51mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 001597 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348723-0015977024 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit TPA 30069 Number of Positions: 2 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial, Telecommunications Standard Package: 1 Insulation Material: Polyester Style: Board to Cable/Wire Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.217" (5.51mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 001597 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1348723-0015977024 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1348723-0015977024
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1348723-0015977024
Win Source Part Number: 1348723-0015977024 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit TPA 30069 Number of Positions: 2 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, Industrial, Telecommunications Standard Package: 1 Insulation Material: Polyester Style: Board to Cable/Wire Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.217" (5.51mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 001597 Product Status: Obsolete

Win Source Part Number: 1348723-0015977024
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Mini-Fit TPA 30069
Number of Positions: 2
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, Industrial, Telecommunications
Standard Package: 1
Insulation Material: Polyester
Style: Board to Cable/Wire
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.217" (5.51mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 001597
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1348723-0015977024
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL Cable Housing, Screw-Lok - G125-3240696M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage; Solder
View Details