Molex Flat Flex Ribbon Jumpers, Cables 159220850

Description
LVDS 90OHM 0.5MM 203MM 50C
Request a Quote Datasheet
Description
LVDS 90OHM 0.5MM 203MM 50C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0159220850-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0159220850-ND
Flat Flex Ribbon Jumpers, Cables 900-0159220850-ND
LVDS 90OHM 0.5MM 203MM 50C

LVDS 90OHM 0.5MM 203MM 50C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0159220850-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-35-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details