Molex Circular Connectors - Circular Connectors - Housings - 15921060 15921060

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206155-15921060 Number of Positions: 60 Pitch: 1.27 mm Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Material: Bronze Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 60 Gender: Female Housing Material: Thermoplastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 015921060; 15-92-1060; 716601060; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206155-15921060 Number of Positions: 60 Pitch: 1.27 mm Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Material: Bronze Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 60 Gender: Female Housing Material: Thermoplastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 015921060; 15-92-1060; 716601060; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 15921060 - 1206155-15921060 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 15921060
1206155-15921060
Circular Connectors - Circular Connectors - Housings - 15921060 1206155-15921060
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206155-15921060 Number of Positions: 60 Pitch: 1.27 mm Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Material: Bronze Voltage Rating: 30 V Current Rating: 1 A Number of Contacts: 60 Gender: Female Housing Material: Thermoplastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 015921060; 15-92-1060; 716601060; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206155-15921060
Number of Positions: 60
Pitch: 1.27 mm
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Voltage Rating: 30 V
Current Rating: 1 A
Number of Contacts: 60
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 60
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 015921060; 15-92-1060; 716601060;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1206155-15921060
Product Name Circular Connectors - Circular Connectors - Housings - 15921060
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products