Molex SMD Electronic Connector 15911608

Description
CONN HEADER 60POS GOLD SMD Product overview: 15911608 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15911608 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER 60POS GOLD SMD Product overview: 15911608 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15911608 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-15911608
SMD Electronic Connector 340-15911608
CONN HEADER 60POS GOLD SMD Product overview: 15911608 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15911608 can be used for catalog matching and distributor lookup.

CONN HEADER 60POS GOLD SMD Product overview: 15911608 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15911608 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 15911608 - 1006568-15911608 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 15911608
1006568-15911608
Rectangular Connectors - 15911608 1006568-15911608
Manufacturer: Molex, LLC Win Source Part Number: 1006568-15911608 Packaging: Tube/Rail Number of Positions: 60 Features: Board Guide Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.050" (1.27mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1006568-15911608
Packaging: Tube/Rail
Number of Positions: 60
Features: Board Guide
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8μin (1.90μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.050" (1.27mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-15911608 1006568-15911608
Product Name SMD Electronic Connector Rectangular Connectors - 15911608
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details