Molex Shld Network Cable, 4 Pair, 24Awg, 100M; Cable Shielding Molex/flamar 155421-6010

Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 100M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Teal; RoHS Compliant: Yes
Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 100M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Teal; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 24Awg, 100M; Cable Shielding Molex/flamar - 29AH8567 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, 100M; Cable Shielding Molex/flamar
29AH8567
Shld Network Cable, 4 Pair, 24Awg, 100M; Cable Shielding Molex/flamar 29AH8567
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 100M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Teal; RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, 100M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Teal; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8567
Product Name Shld Network Cable, 4 Pair, 24Awg, 100M; Cable Shielding Molex/flamar
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 1123924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details