Molex Ethernet Cables - 1552200168 1552200168

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124824-1552200168 Number of Circuits: 2 Insulation Material: PE, PVC, TPE Cable Length: 1 km Insulation Color: Black, Green, Orange, Red, Yellow Categories: Ethernet Cables Country of Origin: IT Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124824-1552200168 Number of Circuits: 2 Insulation Material: PE, PVC, TPE Cable Length: 1 km Insulation Color: Black, Green, Orange, Red, Yellow Categories: Ethernet Cables Country of Origin: IT Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cables - 1552200168 - 1124824-1552200168 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Cables - 1552200168
1124824-1552200168
Ethernet Cables - 1552200168 1124824-1552200168
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124824-1552200168 Number of Circuits: 2 Insulation Material: PE, PVC, TPE Cable Length: 1 km Insulation Color: Black, Green, Orange, Red, Yellow Categories: Ethernet Cables Country of Origin: IT Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124824-1552200168
Number of Circuits: 2
Insulation Material: PE, PVC, TPE
Cable Length: 1 km
Insulation Color: Black, Green, Orange, Red, Yellow
Categories: Ethernet Cables
Country of Origin: IT
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Multiple Conductor Cables - 1552200168-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1552200168-ND
Multiple Conductor Cables 1552200168-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG 3281' (1000.0m)

3 Conductor Multi-Conductor Cable Gray 18 AWG 3281' (1000.0m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 1124824-1552200168 1552200168-ND
Product Name Ethernet Cables - 1552200168 Multiple Conductor Cables
Product Category Cable
Cable Jacket Weld-Slag Oil Resistant (WSOR)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1113155 - RS Components, Ltd.
Specs
Cable Shielding Nickel plated copper
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS; En 2235, en 2714-013, far 25-869
View Details