4 Conductor Multi-Conductor Cable Black 22 AWG 82.02' (25.00m)
4 Conductor Multi-Conductor Cable Black 22 AWG 328.1' (100.0m)
4 Conductor Multi-Conductor Cable Black 22 AWG 164.0' (50.0m)
4 Conductor Multi-Conductor Cable Black 22 AWG 32.81' (10.00m)
4 Conductor Multi-Conductor Cable Black 22 AWG 16.40' (5.00m)
4 Conductor Multi-Conductor Cable Black 22 AWG 3.28' (1.00m)
CABLE 4COND 22AWG BLACK METER
4 Conductor Multi-Conductor Cable Black 22 AWG 656.2' (200.0m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | WM15661-25-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Weld-Slag Oil Resistant (WSOR) |
| Cable Insulation | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper |