Molex Unshld Sensor Cable, 3Cond, 19Awg, 1M; Cable Shielding Molex/flamar 155220-0139

Description
UNSHLD SENSOR CABLE, 3COND, 19AWG, 1M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD SENSOR CABLE, 3COND, 19AWG, 1M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Sensor Cable, 3Cond, 19Awg, 1M; Cable Shielding Molex/flamar - 08AC3530 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Sensor Cable, 3Cond, 19Awg, 1M; Cable Shielding Molex/flamar
08AC3530
Unshld Sensor Cable, 3Cond, 19Awg, 1M; Cable Shielding Molex/flamar 08AC3530
UNSHLD SENSOR CABLE, 3COND, 19AWG, 1M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD SENSOR CABLE, 3COND, 19AWG, 1M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08AC3530
Product Name Unshld Sensor Cable, 3Cond, 19Awg, 1M; Cable Shielding Molex/flamar
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details