Molex Flat Flex Ribbon Jumpers, Cables 154660640

Description
"CABLE FFC/FPC 40POS 0.5MM 5.98"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 40POS 0.5MM 5.98"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0154660640-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0154660640-ND
Flat Flex Ribbon Jumpers, Cables 900-0154660640-ND
"CABLE FFC/FPC 40POS 0.5MM 5.98"""

"CABLE FFC/FPC 40POS 0.5MM 5.98"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0154660640-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details