Molex Flat Flex Ribbon Jumpers, Cables 154660635

Description
"CABLE FFC/FPC 35POS 0.5MM 5.98"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 35POS 0.5MM 5.98"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0154660635-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0154660635-ND
Flat Flex Ribbon Jumpers, Cables 900-0154660635-ND
"CABLE FFC/FPC 35POS 0.5MM 5.98"""

"CABLE FFC/FPC 35POS 0.5MM 5.98"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0154660635-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-735-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details