Molex Rectangular Connectors - 0015445816 15445816

Description
Manufacturer: Molex, LLC Win Source Part Number: 853129-0015445816 Series: C-Grid 71850 Features: Position Connector Package: Tray Family Name: 001544 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0015-44-5816, 001544-5816, 15-44-5816, 15445816, A718500135
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853129-0015445816 Series: C-Grid 71850 Features: Position Connector Package: Tray Family Name: 001544 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0015-44-5816, 001544-5816, 15-44-5816, 15445816, A718500135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0015445816 - 853129-0015445816 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0015445816
853129-0015445816
Rectangular Connectors - 0015445816 853129-0015445816
Manufacturer: Molex, LLC Win Source Part Number: 853129-0015445816 Series: C-Grid 71850 Features: Position Connector Package: Tray Family Name: 001544 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0015-44-5816, 001544-5816, 15-44-5816, 15445816, A718500135

Manufacturer: Molex, LLC
Win Source Part Number: 853129-0015445816
Series: C-Grid 71850
Features: Position Connector
Package: Tray
Family Name: 001544
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1080
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0015-44-5816, 001544-5816, 15-44-5816, 15445816, A718500135

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 853129-0015445816
Product Name Rectangular Connectors - 0015445816
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-924-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details