Molex Flat Flex Ribbon Jumpers, Cables 153661153

Description
"43 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"43 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0153661153-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0153661153-ND
Flat Flex Ribbon Jumpers, Cables 900-0153661153-ND
"43 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

"43 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0153661153-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-20M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details