Molex Flat Flex Ribbon Jumpers, Cables 153661021

Description
"31 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"31 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0153661021-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0153661021-ND
Flat Flex Ribbon Jumpers, Cables 900-0153661021-ND
"31 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

"31 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0153661021-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-FF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details