Molex Flat Flex Ribbon Jumpers, Cables 153660915

Description
"21 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"21 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0153660915-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0153660915-ND
Flat Flex Ribbon Jumpers, Cables 900-0153660915-ND
"21 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

"21 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0153660915-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-24-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details