Molex Flat Flex Ribbon Jumpers, Cables 153660852

Description
"15 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"15 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0153660852-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0153660852-ND
Flat Flex Ribbon Jumpers, Cables 900-0153660852-ND
"15 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"

"15 Position FFC, FPC Cable 0.020"" (0.50mm) 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0153660852-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details