Molex Flat Flex Ribbon Jumpers, Cables 153660126

Description
"12 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"12 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0153660126-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0153660126-ND
Flat Flex Ribbon Jumpers, Cables 900-0153660126-ND
"12 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"

"12 Position FFC, FPC Cable 0.020"" (0.50mm) 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0153660126-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details