Molex Ribbon Cable 15366-0541

Description
Premo-Shielded 0.5 Lgt 102 TypeA 50Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 102 TypeA 50Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 2229434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2229434
Ribbon Cable 2229434
Premo-Shielded 0.5 Lgt 102 TypeA 50Ckt

Premo-Shielded 0.5 Lgt 102 TypeA 50Ckt

Supplier's Site
Ribbon Cable - 2229433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2229433
Ribbon Cable 2229433
Premo-Shielded 0.5 Lgt 102 TypeA 50Ckt

Premo-Shielded 0.5 Lgt 102 TypeA 50Ckt

Supplier's Site
Ffc / Fpc Jumper Cable, 50Core, 102Mm; No. Of Conductors Molex - 52AJ6192 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 50Core, 102Mm; No. Of Conductors Molex
52AJ6192
Ffc / Fpc Jumper Cable, 50Core, 102Mm; No. Of Conductors Molex 52AJ6192
FFC / FPC JUMPER CABLE, 50CORE, 102MM; No. of Conductors:50Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 50CORE, 102MM; No. of Conductors:50Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2229434 52AJ6192
Product Name Ribbon Cable Ffc / Fpc Jumper Cable, 50Core, 102Mm; No. Of Conductors Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-10M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Ribbon Cable, 20Way, 3; Reel Length (Metric) Te Connectivity - 31M5035 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Cable Length 0.2500 ft (0.7620 dm)
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stability Cables - SP-TNCA-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details