Molex Ffc / Fpc Jumper Cable, 40Core, 203Mm; No. Of Conductors Molex 15366-0439

Description
FFC / FPC JUMPER CABLE, 40CORE, 203MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC / FPC JUMPER CABLE, 40CORE, 203MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc / Fpc Jumper Cable, 40Core, 203Mm; No. Of Conductors Molex - 52AJ6191 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 40Core, 203Mm; No. Of Conductors Molex
52AJ6191
Ffc / Fpc Jumper Cable, 40Core, 203Mm; No. Of Conductors Molex 52AJ6191
FFC / FPC JUMPER CABLE, 40CORE, 203MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 40CORE, 203MM; No. of Conductors:40Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AJ6191
Product Name Ffc / Fpc Jumper Cable, 40Core, 203Mm; No. Of Conductors Molex
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064465-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details