Molex Ribbon Cable 15366-0329

Description
Molex 153660329 Ribbon Cable
Request a Quote
Description
Molex 153660329 Ribbon Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FFC/FPC Jumper Cable, part number 52AJ6188, features a 0.50mm pitch and is designed with 30 conductors. It has a cable length of 203.00mm and utilizes tin plating for its contacts. This jumper cable is suitable for applications requiring same side contacts (Type A) and operates within a temperature range of -40°C to +105°C. The maximum current per contact is rated at 0.5A. The product is compliant with RoHS standards and is packaged in a bag. It is compatible with various Easy-On FFC/FPC connectors, making it a versatile choice for engineers looking for reliable flat flexible cable solutions.

Datasheet Summary
Powered by GS/AI

The FFC/FPC Jumper Cable, part number 52AJ6188, features a 0.50mm pitch and is designed with 30 conductors. It has a cable length of 203.00mm and utilizes tin plating for its contacts. This jumper cable is suitable for applications requiring same side contacts (Type A) and operates within a temperature range of -40°C to +105°C. The maximum current per contact is rated at 0.5A. The product is compliant with RoHS standards and is packaged in a bag. It is compatible with various Easy-On FFC/FPC connectors, making it a versatile choice for engineers looking for reliable flat flexible cable solutions.

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 2229425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2229425
Ribbon Cable 2229425
Molex 153660329 Ribbon Cable

Molex 153660329 Ribbon Cable

Supplier's Site
Ribbon Cable - 2229424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2229424
Ribbon Cable 2229424
Molex 153660329 Ribbon Cable

Molex 153660329 Ribbon Cable

Supplier's Site
Ffc / Fpc Jumper Cable, 30Core, 203Mm; No. Of Conductors Molex - 52AJ6188 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 30Core, 203Mm; No. Of Conductors Molex
52AJ6188
Ffc / Fpc Jumper Cable, 30Core, 203Mm; No. Of Conductors Molex 52AJ6188
FFC / FPC JUMPER CABLE, 30CORE, 203MM; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 30CORE, 203MM; No. of Conductors:30Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2229425 52AJ6188
Product Name Ribbon Cable Ffc / Fpc Jumper Cable, 30Core, 203Mm; No. Of Conductors Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8182-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details