The FFC/FPC Jumper Cable, part number 52AJ6186, features a 30-core configuration with a cable length of 102 mm and a pitch spacing of 0.5 mm. It is designed with same side contacts (Type A) and is constructed with tin plating. The cable operates within a temperature range of -40°C to +105°C and supports a maximum current of 0.5 A per contact. This product is compliant with RoHS standards and is packaged in a bag. It is compatible with various Easy-On FFC/FPC connectors, making it suitable for a range of applications requiring flat flexible cable connections.
Premo-Shielded 0.5 Lgt 102 TypeA 30Ckt
Premo-Shielded 0.5 Lgt 102 TypeA 30Ckt
FFC / FPC JUMPER CABLE, 30CORE, 102MM; No. of Conductors:30Conduct
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 2229420 | 52AJ6186 |
| Product Name | Ribbon Cable | Ffc / Fpc Jumper Cable, 30Core, 102Mm; No. Of Conductors Molex |
| Cable Type | Flat Cable |