Molex Ffc / Fpc Jumper Cable, 20Core, 102Mm; No. Of Conductors Molex 15366-0211

Description
FFC / FPC JUMPER CABLE, 20CORE, 102MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC / FPC JUMPER CABLE, 20CORE, 102MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc / Fpc Jumper Cable, 20Core, 102Mm; No. Of Conductors Molex - 52AJ6183 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 20Core, 102Mm; No. Of Conductors Molex
52AJ6183
Ffc / Fpc Jumper Cable, 20Core, 102Mm; No. Of Conductors Molex 52AJ6183
FFC / FPC JUMPER CABLE, 20CORE, 102MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 20CORE, 102MM; No. of Conductors:20Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AJ6183
Product Name Ffc / Fpc Jumper Cable, 20Core, 102Mm; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details