Molex Ffc / Fpc Jumper Cable, 16Core, 203Mm; No. Of Conductors Molex 15366-0175

Description
FFC / FPC JUMPER CABLE, 16CORE, 203MM; No. of Conductors:16Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC / FPC JUMPER CABLE, 16CORE, 203MM; No. of Conductors:16Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc / Fpc Jumper Cable, 16Core, 203Mm; No. Of Conductors Molex - 52AJ6182 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 16Core, 203Mm; No. Of Conductors Molex
52AJ6182
Ffc / Fpc Jumper Cable, 16Core, 203Mm; No. Of Conductors Molex 52AJ6182
FFC / FPC JUMPER CABLE, 16CORE, 203MM; No. of Conductors:16Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 16CORE, 203MM; No. of Conductors:16Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AJ6182
Product Name Ffc / Fpc Jumper Cable, 16Core, 203Mm; No. Of Conductors Molex
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1368176 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details