Molex Ffc / Fpc Jumper Cable, 14Core, 203Mm; No. Of Conductors Molex 15366-0153

Description
FFC / FPC JUMPER CABLE, 14CORE, 203MM; No. of Conductors:14Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC / FPC JUMPER CABLE, 14CORE, 203MM; No. of Conductors:14Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc / Fpc Jumper Cable, 14Core, 203Mm; No. Of Conductors Molex - 52AJ6179 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 14Core, 203Mm; No. Of Conductors Molex
52AJ6179
Ffc / Fpc Jumper Cable, 14Core, 203Mm; No. Of Conductors Molex 52AJ6179
FFC / FPC JUMPER CABLE, 14CORE, 203MM; No. of Conductors:14Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 14CORE, 203MM; No. of Conductors:14Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AJ6179
Product Name Ffc / Fpc Jumper Cable, 14Core, 203Mm; No. Of Conductors Molex
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/22AWG, 10FT Length - 3025053-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details