Molex Ffc / Fpc Jumper Cable, 14Core, 102Mm; No. Of Conductors Molex 15366-0145

Description
FFC / FPC JUMPER CABLE, 14CORE, 102MM; No. of Conductors:14Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC / FPC JUMPER CABLE, 14CORE, 102MM; No. of Conductors:14Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc / Fpc Jumper Cable, 14Core, 102Mm; No. Of Conductors Molex - 52AJ6177 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 14Core, 102Mm; No. Of Conductors Molex
52AJ6177
Ffc / Fpc Jumper Cable, 14Core, 102Mm; No. Of Conductors Molex 52AJ6177
FFC / FPC JUMPER CABLE, 14CORE, 102MM; No. of Conductors:14Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 14CORE, 102MM; No. of Conductors:14Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AJ6177
Product Name Ffc / Fpc Jumper Cable, 14Core, 102Mm; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details