Molex Ffc / Fpc Jumper Cable, 12Core, 152Mm; No. Of Conductors Molex 15366-0127

Description
FFC / FPC JUMPER CABLE, 12CORE, 152MM; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC / FPC JUMPER CABLE, 12CORE, 152MM; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc / Fpc Jumper Cable, 12Core, 152Mm; No. Of Conductors Molex - 52AJ6175 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 12Core, 152Mm; No. Of Conductors Molex
52AJ6175
Ffc / Fpc Jumper Cable, 12Core, 152Mm; No. Of Conductors Molex 52AJ6175
FFC / FPC JUMPER CABLE, 12CORE, 152MM; No. of Conductors:12Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 12CORE, 152MM; No. of Conductors:12Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AJ6175
Product Name Ffc / Fpc Jumper Cable, 12Core, 152Mm; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details