Molex Ffc / Fpc Jumper Cable, 8Core, 102Mm; No. Of Conductors Molex 15366-0079

Description
FFC / FPC JUMPER CABLE, 8CORE, 102MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
FFC / FPC JUMPER CABLE, 8CORE, 102MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc / Fpc Jumper Cable, 8Core, 102Mm; No. Of Conductors Molex - 52AJ6168 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Jumper Cable, 8Core, 102Mm; No. Of Conductors Molex
52AJ6168
Ffc / Fpc Jumper Cable, 8Core, 102Mm; No. Of Conductors Molex 52AJ6168
FFC / FPC JUMPER CABLE, 8CORE, 102MM; No. of Conductors:8Conducto r; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

FFC / FPC JUMPER CABLE, 8CORE, 102MM; No. of Conductors:8Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AJ6168
Product Name Ffc / Fpc Jumper Cable, 8Core, 102Mm; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data