Molex Flat Flex Ribbon Jumpers, Cables 152680720

Description
"4 Position FFC, FPC Cable 0.049"" (1.25mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"4 Position FFC, FPC Cable 0.049"" (1.25mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152680720-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152680720-ND
Flat Flex Ribbon Jumpers, Cables 0152680720-ND
"4 Position FFC, FPC Cable 0.049"" (1.25mm) 12.0"" (304.8mm)"

"4 Position FFC, FPC Cable 0.049"" (1.25mm) 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152680720-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-FF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details