Molex Flat Flex Ribbon Jumpers, Cables 152680171

Description
"12 Position FFC, FPC Cable 0.049"" (1.25mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"12 Position FFC, FPC Cable 0.049"" (1.25mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152680171-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152680171-ND
Flat Flex Ribbon Jumpers, Cables 0152680171-ND
"12 Position FFC, FPC Cable 0.049"" (1.25mm) 3.000"" (76.20mm)"

"12 Position FFC, FPC Cable 0.049"" (1.25mm) 3.000"" (76.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152680171-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SF-24-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details