Molex Flat Flex Ribbon Jumpers, Cables 152671034

Description
"33 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"33 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152671034-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152671034-ND
Flat Flex Ribbon Jumpers, Cables 0152671034-ND
"33 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"

"33 Position FFC, FPC Cable 0.039"" (1.00mm) 3.000"" (76.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152671034-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details