Molex Flat Flex Ribbon Jumpers, Cables 152671018

Description
"31 Position FFC, FPC Cable 0.039"" (1.00mm) 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"31 Position FFC, FPC Cable 0.039"" (1.00mm) 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152671018-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152671018-ND
Flat Flex Ribbon Jumpers, Cables 0152671018-ND
"31 Position FFC, FPC Cable 0.039"" (1.00mm) 6.000"" (152.40mm)"

"31 Position FFC, FPC Cable 0.039"" (1.00mm) 6.000"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152671018-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Stability Cables - SW-24-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details