Molex Flat Flex Ribbon Jumpers, Cables 152670808

Description
"11 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"11 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152670808-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152670808-ND
Flat Flex Ribbon Jumpers, Cables 0152670808-ND
"11 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"

"11 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152670808-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details