Molex Flat Flex Ribbon Jumpers, Cables 152670807

Description
"11 Position FFC, FPC Cable 0.039"" (1.00mm) 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"11 Position FFC, FPC Cable 0.039"" (1.00mm) 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152670807-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152670807-ND
Flat Flex Ribbon Jumpers, Cables 0152670807-ND
"11 Position FFC, FPC Cable 0.039"" (1.00mm) 10.0"" (254.0mm)"

"11 Position FFC, FPC Cable 0.039"" (1.00mm) 10.0"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152670807-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details