Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLAT CABLES
MOLEX
15267-1530 -- CUSTOM 1.0MM FFC 42MM TYPE A 15CKTS
Molex
CUSTOM 1.0mm FFC 42mm TYPE A 15CKTS
15267-1530
Description
CUSTOM 1.0mm FFC 42mm TYPE A 15CKTS
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
CUSTOM 1.0mm FFC 42mm TYPE A 15CKTS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
CUSTOM 1.0mm FFC 42mm TYPE A 15CKTS
15267-1530
CUSTOM 1.0mm FFC 42mm TYPE A 15CKTS
15267-1530
CUSTOM 1.0mm FFC 42mm TYPE A 15CKTS
CUSTOM 1.0mm FFC 42mm TYPE A 15CKTS
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Flat Cables
Product Number
15267-1530
Product Name
CUSTOM 1.0mm FFC 42mm TYPE A 15CKTS
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 19″ Length
A2404-1-WR
Specs
Product Category
Cable Assembly
Cable Insulation
Kapton insulation
Number of Conductors
25 #
View Details
Advantech
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable
PCL-10268-1E
Specs
Product Category
Cable Assembly
Cable Shielding
Foil Braid
View Details
4
suppliers
Allen-Bradley / Rockwell Automation
1485C DeviceNet Media Flat Cable
1485C-P1L75
Specs
Product Category
Cable Assembly
View Details
RS Components, Ltd.
Audio Cable
1368132
Specs
Product Category
Cable Assembly
Cable Insulation
Pvc
Cable Conductor
Copper; Bare Copper
View Details