Molex Flat Flex Ribbon Jumpers, Cables 152660310

Description
"28 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"28 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152660310-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152660310-ND
Flat Flex Ribbon Jumpers, Cables 0152660310-ND
"28 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

"28 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152660310-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details