Molex Flat Flex Ribbon Jumpers, Cables 152660067

Description
"6 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"6 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152660067-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152660067-ND
Flat Flex Ribbon Jumpers, Cables 0152660067-ND
"6 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

"6 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152660067-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - VFB-SK8P-M12-MCU02-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details