Molex Ribbon Cable 15266-0207

Description
Molex 15266-0207 Ribbon Cable
Request a Quote Datasheet
Description
Molex 15266-0207 Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1790597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1790597
Ribbon Cable 1790597
Molex 15266-0207 Ribbon Cable

Molex 15266-0207 Ribbon Cable

Supplier's Site
Ribbon Cable - 1790597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1790597P
Ribbon Cable 1790597P
Molex 15266-0207 Ribbon Cable

Molex 15266-0207 Ribbon Cable

Supplier's Site
Ribbon Cable - 1789638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1789638
Ribbon Cable 1789638
Molex 15266-0207 Ribbon Cable

Molex 15266-0207 Ribbon Cable

Supplier's Site
Flex Cable Assy, Same Side, 20Core, 2; No. Of Conductors Molex - 32T3819 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Assy, Same Side, 20Core, 2; No. Of Conductors Molex
32T3819
Flex Cable Assy, Same Side, 20Core, 2; No. Of Conductors Molex 32T3819
FLEX CABLE ASSY, SAME SIDE, 20CORE, 2"; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:- RoHS Compliant: Yes

FLEX CABLE ASSY, SAME SIDE, 20CORE, 2"; No. of Conductors:20Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Premo-Flex 0.50 Jmpr Lgt 51 Typea 20Ckt Rohs Compliant Molex - 79AH8938 - Newark, An Avnet Company
Chicago, IL, United States
Premo-Flex 0.50 Jmpr Lgt 51 Typea 20Ckt Rohs Compliant Molex
79AH8938
Premo-Flex 0.50 Jmpr Lgt 51 Typea 20Ckt Rohs Compliant Molex 79AH8938
PREMO-FLEX 0.50 JMPR LGT 51 TYPEA 20CKT ROHS COMPLIANT: YES

PREMO-FLEX 0.50 JMPR LGT 51 TYPEA 20CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1790597 32T3819 79AH8938
Product Name Ribbon Cable Flex Cable Assy, Same Side, 20Core, 2; No. Of Conductors Molex Premo-Flex 0.50 Jmpr Lgt 51 Typea 20Ckt Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details