Molex Ffc/fpc Cable, Same Side, 12Core, 76Mm; No. Of Cores Molex 15266-0121

Description
FFC/FPC CABLE, SAME SIDE, 12CORE, 76MM; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:White; Product Range:Premo-Flex 15266 RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CABLE, SAME SIDE, 12CORE, 76MM; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:White; Product Range:Premo-Flex 15266 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Cable, Same Side, 12Core, 76Mm; No. Of Cores Molex - 07AH5014 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Same Side, 12Core, 76Mm; No. Of Cores Molex
07AH5014
Ffc/fpc Cable, Same Side, 12Core, 76Mm; No. Of Cores Molex 07AH5014
FFC/FPC CABLE, SAME SIDE, 12CORE, 76MM; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:White; Product Range:Premo-Flex 15266 RoHS Compliant: Yes

FFC/FPC CABLE, SAME SIDE, 12CORE, 76MM; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:White; Product Range:Premo-Flex 15266 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH5014
Product Name Ffc/fpc Cable, Same Side, 12Core, 76Mm; No. Of Cores Molex
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details