Molex Flat Flex Cable Assy, 12Core, 30Mm; No. Of Cores Molex 15266-0117

Description
FLAT FLEX CABLE ASSY, 12CORE, 30MM; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.18"; Cable Length - Metric:30mm; Jacket Colour:-; Product Range:Premo-Flex 15266 Series;RoHS Compliant: Yes
Datasheet
Description
FLAT FLEX CABLE ASSY, 12CORE, 30MM; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.18"; Cable Length - Metric:30mm; Jacket Colour:-; Product Range:Premo-Flex 15266 Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cable Assy, 12Core, 30Mm; No. Of Cores Molex - 01AH8131 - Newark, An Avnet Company
Chicago, IL, United States
Flat Flex Cable Assy, 12Core, 30Mm; No. Of Cores Molex
01AH8131
Flat Flex Cable Assy, 12Core, 30Mm; No. Of Cores Molex 01AH8131
FLAT FLEX CABLE ASSY, 12CORE, 30MM; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.18"; Cable Length - Metric:30mm; Jacket Colour:-; Product Range:Premo-Flex 15266 Series;RoHS Compliant: Yes

FLAT FLEX CABLE ASSY, 12CORE, 30MM; No. of Cores:12Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.18"; Cable Length - Metric:30mm; Jacket Colour:-; Product Range:Premo-Flex 15266 Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH8131
Product Name Flat Flex Cable Assy, 12Core, 30Mm; No. Of Cores Molex
Cable Length 0.0984 ft (0.3000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details