Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 15246243

Description
Win Source Part Number: 1380357-0015246243 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit BMI 42404 Number of Positions: 24 Features: Blind Mating, Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 200 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.591" (15.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001524 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380357-0015246243 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit BMI 42404 Number of Positions: 24 Features: Blind Mating, Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 200 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.591" (15.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001524 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380357-0015246243 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380357-0015246243
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380357-0015246243
Win Source Part Number: 1380357-0015246243 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Fit BMI 42404 Number of Positions: 24 Features: Blind Mating, Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 200 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.591" (15.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 001524 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380357-0015246243
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Mini-Fit BMI 42404
Number of Positions: 24
Features: Blind Mating, Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tray
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical, Telecommunications
Standard Package: 200 pcs
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Board or Cable
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.591" (15.00mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 001524
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380357-0015246243
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102448-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-MH15005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details