Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 15246101

Description
Win Source Part Number: 1293222-15246101 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Fit BMI 42440 Number of Positions: 10 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,760 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.555" (14.10mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 01524-6101,001524-61 01,A-42440-1011,15-2 4-6101,WM7188,1524-6 101,15246101 Base Product Number: 001524
Request a Quote Datasheet
Description
Win Source Part Number: 1293222-15246101 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Fit BMI 42440 Number of Positions: 10 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,760 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.555" (14.10mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 01524-6101,001524-61 01,A-42440-1011,15-2 4-6101,WM7188,1524-6 101,15246101 Base Product Number: 001524
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293222-15246101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293222-15246101
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293222-15246101
Win Source Part Number: 1293222-15246101 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini-Fit BMI 42440 Number of Positions: 10 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,760 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.555" (14.10mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 01524-6101,001524-61 01,A-42440-1011,15-2 4-6101,WM7188,1524-6 101,15246101 Base Product Number: 001524

Win Source Part Number: 1293222-15246101
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Mini-Fit BMI 42440
Number of Positions: 10
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tray
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Medical, Telecommunications
Standard Package: 1,760
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Board or Cable
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.555" (14.10mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 01524-6101,001524-6101,A-42440-1011,15-24-6101,WM7188,1524-6101,15246101
Base Product Number: 001524

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293222-15246101
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102898-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details