Molex Rectangular Connectors - 0015244557 15244557

Description
Manufacturer: Molex, LLC Win Source Part Number: 880748-0015244557 Series: 8981 Features: Connector Header Through Hole 4 position 0.200" (5.08mm) Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 001524 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2520 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 0015-24-4557, 0015-24-4557-C, 0015244557-C, 15-24-4557, 15-24-4557-C, 15-24-4557-ND, 15-24-4557-P, 15244557, 15244557-C, A-8981-4V4-LF, WM6987
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 880748-0015244557 Series: 8981 Features: Connector Header Through Hole 4 position 0.200" (5.08mm) Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 001524 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2520 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 0015-24-4557, 0015-24-4557-C, 0015244557-C, 15-24-4557, 15-24-4557-C, 15-24-4557-ND, 15-24-4557-P, 15244557, 15244557-C, A-8981-4V4-LF, WM6987
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0015244557 - 880748-0015244557 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0015244557
880748-0015244557
Rectangular Connectors - 0015244557 880748-0015244557
Manufacturer: Molex, LLC Win Source Part Number: 880748-0015244557 Series: 8981 Features: Connector Header Through Hole 4 position 0.200" (5.08mm) Package: Tray Mounting: Through Hole Part Status: Obsolete Family Name: 001524 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2520 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 0015-24-4557, 0015-24-4557-C, 0015244557-C, 15-24-4557, 15-24-4557-C, 15-24-4557-ND, 15-24-4557-P, 15244557, 15244557-C, A-8981-4V4-LF, WM6987

Manufacturer: Molex, LLC
Win Source Part Number: 880748-0015244557
Series: 8981
Features: Connector Header Through Hole 4 position 0.200" (5.08mm)
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Family Name: 001524
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2520
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 0015-24-4557, 0015-24-4557-C, 0015244557-C, 15-24-4557, 15-24-4557-C, 15-24-4557-ND, 15-24-4557-P, 15244557, 15244557-C, A-8981-4V4-LF, WM6987

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 880748-0015244557
Product Name Rectangular Connectors - 0015244557
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 047-1024-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details