Molex Flat Flex Ribbon Jumpers, Cables 151680775

Description
"9 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"9 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151680775-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151680775-ND
Flat Flex Ribbon Jumpers, Cables 0151680775-ND
"9 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"

"9 Position FFC, FPC Cable 0.049"" (1.25mm) 5.000"" (127.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151680775-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details