Molex Flat Flex Ribbon Jumpers, Cables 151670962

Description
"25 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"25 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151670962-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151670962-ND
Flat Flex Ribbon Jumpers, Cables 0151670962-ND
"25 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"

"25 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151670962-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Motor cable - NEBM-S1G15-E-15-Q7-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details