Molex Flat Flex Ribbon Jumpers, Cables 151670874

Description
"17 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"
Request a Quote Datasheet
Description
"17 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151670874-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151670874-ND
Flat Flex Ribbon Jumpers, Cables 0151670874-ND
"17 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"

"17 Position FFC, FPC Cable 0.039"" (1.00mm) 12.0"" (304.8mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151670874-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details