Molex Flat Flex Ribbon Jumpers, Cables 151670543

Description
"36 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"36 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151670543-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151670543-ND
Flat Flex Ribbon Jumpers, Cables 0151670543-ND
"36 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"

"36 Position FFC, FPC Cable 0.039"" (1.00mm) 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151670543-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MF-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details