Manufacturer: Molex, LLC
Win Source Part Number: 799315-151670365
Series: Premo-Flex 15167
Pitch: 0.039" (1.00mm)
Termination Style: Top on Both Sides, Backers Both Sides
Length: 6.000" (152.40mm)
Cable Type: FFC
Number of Conductors: 20
Family Name: 15167
Categories: Cable Assemblies
Length - Exposed Ends: 0.157" (4.00mm)
Introduction Date: December 13, 2011
ECCN: EAR99
Country of Origin: China, Hungary
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Cable Assembly 0.152m 34AWG 1mm 20 to 20 POS FFC Jumper to FFC Jumper M-M Premo-Flex™FFC Jumper Bag Product overview: 151670365 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-151670365 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 799315-151670365 | 457-151670365 |
| Product Name | Flat Flex, Ribbon Jumper Cables - 151670365 | Cable Assembly |
| Cable Type | Flat Cable |