Molex Cables, Wires Fiber Optic Cables - 15167-0528 15167-0528

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039740-15167-0528 Packaging: Bulk Pitch: 1 mm Termination: Cable Current Rating: 1.2 A Number of Circuits: 34 Contact Plating: Tin Cable Length: 254 mm Cable Pitch: 1 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15167-05280151670528 ; 151670528; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 60 V ELV: Compliant Contact Location: Opposite Side
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039740-15167-0528 Packaging: Bulk Pitch: 1 mm Termination: Cable Current Rating: 1.2 A Number of Circuits: 34 Contact Plating: Tin Cable Length: 254 mm Cable Pitch: 1 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15167-05280151670528 ; 151670528; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 60 V ELV: Compliant Contact Location: Opposite Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 15167-0528 - 15167-0528 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 15167-0528
15167-0528
Cables, Wires Fiber Optic Cables - 15167-0528 15167-0528
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039740-15167-0528 Packaging: Bulk Pitch: 1 mm Termination: Cable Current Rating: 1.2 A Number of Circuits: 34 Contact Plating: Tin Cable Length: 254 mm Cable Pitch: 1 mm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15167-05280151670528 ; 151670528; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 60 V ELV: Compliant Contact Location: Opposite Side

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039740-15167-0528
Packaging: Bulk
Pitch: 1 mm
Termination: Cable
Current Rating: 1.2 A
Number of Circuits: 34
Contact Plating: Tin
Cable Length: 254 mm
Cable Pitch: 1 mm
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 15167-05280151670528; 151670528;
Country of Origin: HU
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 60 V
ELV: Compliant
Contact Location: Opposite Side

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 15167-0528
Product Name Cables, Wires Fiber Optic Cables - 15167-0528
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00005 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical Fiber, Pure Silica Core Single Mode, 405-532 nm, Non-photo darkening - F-SM400-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 405 to 532 nm (4050 to 5320 Å)
Numerical Aperture 0.1200
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details